Vishay Intertechnology, Inc. Capacitors - Film Capacitors F1778415K2FLB0

Description
CAP FILM 0.15UF 10% 630VDC RAD
Description
CAP FILM 0.15UF 10% 630VDC RAD
Datasheet
Datasheet Summary
Powered by GS/AI

The F1778415K2FLB0 is a film capacitor designed for interference suppression in Class X2 applications, compliant with IEC 60384-14 standards. It features a rated AC voltage of 310 V and a permissible DC voltage of 630 V at 110 °C. The capacitor has a capacitance range from 0.001 OºF to 4.7 OºF with tolerances of ± 20%, ± 10%, and ± 5% available upon request. It is constructed with a polypropylene film dielectric and metallized film electrodes, ensuring self-healing properties. The maximum application temperature is 110 °C, with a temporary allowance of 125 °C for less than 1000 hours. The capacitor is encapsulated in a flame-retardant plastic case and has tinned wire leads. It is suitable for standard applications across the line and is characterized by low loss angles, making it a reliable choice for various electronic circuits. The product is also tested for climatic conditions and has a high insulation resistance, ensuring durability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The F1778415K2FLB0 is a film capacitor designed for interference suppression in Class X2 applications, compliant with IEC 60384-14 standards. It features a rated AC voltage of 310 V and a permissible DC voltage of 630 V at 110 °C. The capacitor has a capacitance range from 0.001 OºF to 4.7 OºF with tolerances of ± 20%, ± 10%, and ± 5% available upon request. It is constructed with a polypropylene film dielectric and metallized film electrodes, ensuring self-healing properties. The maximum application temperature is 110 °C, with a temporary allowance of 125 °C for less than 1000 hours. The capacitor is encapsulated in a flame-retardant plastic case and has tinned wire leads. It is suitable for standard applications across the line and is characterized by low loss angles, making it a reliable choice for various electronic circuits. The product is also tested for climatic conditions and has a high insulation resistance, ensuring durability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - F1778415K2FLB0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F1778415K2FLB0
Capacitors - Film Capacitors F1778415K2FLB0
CAP FILM 0.15UF 10% 630VDC RAD

CAP FILM 0.15UF 10% 630VDC RAD

Supplier's Site
Film Capacitors - F1778415K2FLB0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F1778415K2FLB0
Film Capacitors F1778415K2FLB0
CAP FILM 0.15UF 10% 630VDC RAD

CAP FILM 0.15UF 10% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number F1778415K2FLB0 F1778415K2FLB0
Product Name Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106K100CB4G-FS-CT - New Yorker Electronics Co., Inc.
Specs
Applications High Frequency; Power Supply
Capacitance Type Fixed
Capacitance Range 10 microF
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - C11CF1R0C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details