CAP FILM 0.1UF 10% 630VDC RADIAL
CAP FILM 0.1UF 10% 630VDC RADIAL
X2 MKP 100nF 10% 310Vac Pitch 15mm / LOOSE, STRAIGHT LEAD 30 MM
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F1778410K3FLB0 | F1778410K3FLB0 | 18T8163 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | X2 Mkp 100Nf 10% 310Vac Pitch 15Mm / Loose, Straight Lead 30 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | RF / Microwave; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |