The F1778368M2FLB0 is a film capacitor designed for interference suppression applications, compliant with IEC 60384-14 standards. It features a capacitance range from 0.001 OºF to 4.7 OºF with a tolerance of ±20%, ±10%, or ±5% available upon request. The capacitor is rated for an AC voltage of 310 V and a permissible DC voltage of 630 V at 110 °C. It is constructed with a polypropylene film dielectric and metallized film electrodes, ensuring self-healing properties and reliability. This capacitor can operate at temperatures up to 110 °C, with a maximum application temperature of 125 °C for limited durations. The encapsulation is made of flame-retardant plastic, meeting UL 94 V-0 standards. The leads are tinned wire, and the capacitor is available in a radial configuration with a pitch of 7.5 mm. It is suitable for standard across-the-line applications, making it a versatile choice for various electronic projects.
X2 MKP 68nF 20% 310Vac Pitch 15mm / LOOSE, STRAIGHT LEAD 30 MM
CAP FILM 0.068UF 20% 630VDC RAD
CAP FILM 0.068UF 20% 630VDC RAD
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 18T8139 | F1778368M2FLB0 | F1778368M2FLB0 |
| Product Name | X2 Mkp 68Nf 20% 310Vac Pitch 15Mm / Loose, Straight Lead 30 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0680 microF | 0.0680 microF |