CAP FILM 0.033UF 10% 630VDC RAD
CAP FILM 0.033UF 10% 630VDC RAD
X2 MKP 33nF 10% 310Vac Pitch 10mm / REELPACK, TAPING HEIGHT 18,5 MM
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F1778333K3D0W0 | F1778333K3D0W0 | 18T8056 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | X2 Mkp 33Nf 10% 310Vac Pitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | RF / Microwave; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |