Vishay Precision Group Film Capacitors F1778310M2DCB0

Description
CAP FILM 10000PF 20% 630VDC RAD
Datasheet
Description
CAP FILM 10000PF 20% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F1778310M2DCB0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F1778310M2DCB0
Film Capacitors F1778310M2DCB0
CAP FILM 10000PF 20% 630VDC RAD

CAP FILM 10000PF 20% 630VDC RAD

Supplier's Site Datasheet
Cap, X2, Pp, 0.01Uf, 310V, Sup, Radial; Dielectric Type Vishay - 18T7990 - Newark, An Avnet Company
Chicago, IL, United States
Cap, X2, Pp, 0.01Uf, 310V, Sup, Radial; Dielectric Type Vishay
18T7990
Cap, X2, Pp, 0.01Uf, 310V, Sup, Radial; Dielectric Type Vishay 18T7990
CAP, X2, PP, 0.01UF, 310V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, X2, PP, 0.01UF, 310V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number F1778310M2DCB0 18T7990
Product Name Film Capacitors Cap, X2, Pp, 0.01Uf, 310V, Sup, Radial; Dielectric Type Vishay
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C353U050EC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers