The F1778310K3D0W0 is a film capacitor from Lingto Electronic Limited, designed for interference suppression in Class X2 applications. It features a capacitance range from 0.001 OºF to 4.7 OºF with a rated AC voltage of 310 V and a permissible DC voltage of 630 V at 110 °C. The capacitor is constructed with a polypropylene film dielectric and metallized film electrodes, ensuring self-healing properties. It is encapsulated in a flame-retardant plastic case and has tinned wire leads. This capacitor is compliant with IEC 60384-14 standards and is suitable for temperatures up to 110 °C, with a maximum application temperature of 125 °C for limited durations. The product exhibits low loss characteristics, with a tangent of loss angle of ,â§ 30 x 10^{-4} at 1 kHz for capacitance values above 1 OºF. It also meets stringent flammability requirements, classified as UL 94 V-0. The capacitor is available in various capacitance tolerances, including ± 5%, ± 10%, and ± 20%. Engineers considering this component for their projects should evaluate its specifications against their application requirements, particularly in terms of voltage ratings, temperature limits, and capacitance values.
CAP FILM 10000PF 10% 630VDC RAD
CAP FILM 10000PF 10% 630VDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F1778310K3D0W0 | F1778310K3D0W0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0100 microF | 0.0100 microF |