CAP FILM 0.18UF 10% 630VDC RAD
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | F1772SX241831KIIB0 |
| Product Name | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer |
| Applications | RF / Microwave; EMI, RFI Suppression |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |