The F17102331020 is a film capacitor from Lingto Electronic Limited, designed for applications requiring interference suppression. It is AEC-Q200 qualified and can operate at temperatures up to 105 °C. The capacitor has a capacitance range of 0.001 OºF to 0.1 OºF with a tolerance of ±20%. It is rated for a maximum AC voltage of 300 V and can withstand DC voltages of 1000 V at 105 °C and 1250 V at 85 °C. The dielectric material is polypropylene film, and the electrodes are metallized film, ensuring reliable performance in various conditions. This capacitor is suitable for Y2 applications, specifically for line bypass between line and ground. It complies with IEC 60381-14 standards and has been tested for humidity resistance and temperature cycling, making it a robust choice for electronic designs. The encapsulation is made of flame-retardant plastic, and the terminals are tinned wire, enhancing durability and ease of integration into circuits.
CAP FILM 3300PF 20% 300VAC RAD
CAP FILM 3300PF 20% 300VAC RAD
Y2(X1) MKT 3,3 nF 20% 250VacY2 15 mm / LOOSE, STRAIGHT LEAD 20 MM
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F17102331020 | F17102331020 | 18T7413 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Y2(X1) Mkt 3,3 Nf 20% 250Vacy2 15 Mm / Loose, Straight Lead 20 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |