Vishay Precision Group Dielectric Type Vishay F1710-347-1000.

Description
Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole; Voltage Rating X:-; Voltage Rating Y:300VAC RoHS Compliant: Yes
Description
Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole; Voltage Rating X:-; Voltage Rating Y:300VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dielectric Type Vishay - 31AC3310 - Newark, An Avnet Company
Chicago, IL, United States
Dielectric Type Vishay
31AC3310
Dielectric Type Vishay 31AC3310
Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole; Voltage Rating X:-; Voltage Rating Y:300VAC RoHS Compliant: Yes

Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole; Voltage Rating X:-; Voltage Rating Y:300VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 31AC3310
Product Name Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details