Vishay Precision Group Ceramic Capacitors F152K53Y5RP63K7R

Description
1500pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
1500pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1239PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1239PH-ND
Ceramic Capacitors 1239PH-ND
1500pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

1500pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 2kV 1.5nF Capacitor
60-F152K53Y5RP63K7R
Through-Hole 2kV 1.5nF Capacitor 60-F152K53Y5RP63K7R
2kV Y5R Ceramic Capacitor 1.5nF Radial Through Hole Product overview: F152K53Y5RP63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2kV, 1.5nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2kV, 1.5nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F152K53Y5RP63K7R can be used for catalog matching and distributor lookup.

2kV Y5R Ceramic Capacitor 1.5nF Radial Through Hole Product overview: F152K53Y5RP63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2kV, 1.5nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2kV, 1.5nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F152K53Y5RP63K7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1500 Pf, 10%, Y5R, 2 Kv, Radial Leaded Rohs Compliant Vishay - 93K3303 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1500 Pf, 10%, Y5R, 2 Kv, Radial Leaded Rohs Compliant Vishay
93K3303
Multilayer Ceramic Capacitor, 1500 Pf, 10%, Y5R, 2 Kv, Radial Leaded Rohs Compliant Vishay 93K3303
Multilayer Ceramic Capacitor, 1500 pF, - 10%, Y5R, 2 kV, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1500 pF, - 10%, Y5R, 2 kV, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - F152K53Y5RP63K7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F152K53Y5RP63K7R
Ceramic Capacitors F152K53Y5RP63K7R
CAP CER 1500PF 2KV Y5R RADIAL

CAP CER 1500PF 2KV Y5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1239PH-ND 60-F152K53Y5RP63K7R 93K3303 F152K53Y5RP63K7R
Product Name Ceramic Capacitors Through-Hole 2kV 1.5nF Capacitor Multilayer Ceramic Capacitor, 1500 Pf, 10%, Y5R, 2 Kv, Radial Leaded Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106PMC600K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers