Vishay Intertechnology, Inc. Ceramic Capacitors F151K33Y5RR63K7R

Description
150pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F151K33Y5RR63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F151K33Y5RR63K7R-ND
Ceramic Capacitors F151K33Y5RR63K7R-ND
150pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

150pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
F 3Kv 150Pf ± 10% Y5R Bulk E3 Vishay - 92K0013 - Newark, An Avnet Company
Chicago, IL, United States
F 3Kv 150Pf ± 10% Y5R Bulk E3 Vishay
92K0013
F 3Kv 150Pf ± 10% Y5R Bulk E3 Vishay 92K0013
F 3KV 150pF ± 10% Y5R BULK e3

F 3KV 150pF ± 10% Y5R BULK e3

Supplier's Site
Ceramic Capacitors - F151K33Y5RR63K7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F151K33Y5RR63K7R
Ceramic Capacitors F151K33Y5RR63K7R
CAP CER 150PF 3KV Y5R RADIAL

CAP CER 150PF 3KV Y5R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - F151K33Y5RR63K7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F151K33Y5RR63K7R
Capacitors - Ceramic Capacitors F151K33Y5RR63K7R
CAP CER 150PF 3KV Y5R RADIAL

CAP CER 150PF 3KV Y5R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F151K33Y5RR63K7R-ND 92K0013 F151K33Y5RR63K7R F151K33Y5RR63K7R
Product Name Ceramic Capacitors F 3Kv 150Pf ± 10% Y5R Bulk E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details