150pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
CAP CER 150PF 2KV Y5R RADIAL
CAP CER 150PF 2KV Y5R RADIAL
F 2KV 150pF ±10% BULK e3
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F151K25Y5RP63L5R-ND | F151K25Y5RP63L5R | F151K25Y5RP63L5R | 21M7526 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | F 2Kv 150Pf ±10% Bulk E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | High Voltage Capacitor | SMPS Filtering | ||
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |