Vishay Intertechnology, Inc. Ceramic Capacitors F151K25Y5RN6UJ5R

Description
150pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F151K25Y5RN6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F151K25Y5RN6UJ5R-ND
Ceramic Capacitors F151K25Y5RN6UJ5R-ND
150pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

150pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - F151K25Y5RN6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F151K25Y5RN6UJ5R
Capacitors - Ceramic Capacitors F151K25Y5RN6UJ5R
CAP CER 150PF 1KV Y5R RADIAL

CAP CER 150PF 1KV Y5R RADIAL

Supplier's Site
F 1Kv 150Pf ± 10% Y5R Ammo E3 Vishay - 92K0002 - Newark, An Avnet Company
Chicago, IL, United States
F 1Kv 150Pf ± 10% Y5R Ammo E3 Vishay
92K0002
F 1Kv 150Pf ± 10% Y5R Ammo E3 Vishay 92K0002
F 1KV 150pF ± 10% Y5R AMMO e3

F 1KV 150pF ± 10% Y5R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number F151K25Y5RN6UJ5R-ND F151K25Y5RN6UJ5R 92K0002
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors F 1Kv 150Pf ± 10% Y5R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - CK06BX394K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers