Vishay Intertechnology, Inc. Ceramic Capacitors F151K25Y5RN6TJ5R

Description
150pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F151K25Y5RN6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F151K25Y5RN6TJ5R-ND
Ceramic Capacitors F151K25Y5RN6TJ5R-ND
150pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

150pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
F 1Kv 150Pf ± 10% Y5R Reel E3 Vishay - 92K0001 - Newark, An Avnet Company
Chicago, IL, United States
F 1Kv 150Pf ± 10% Y5R Reel E3 Vishay
92K0001
F 1Kv 150Pf ± 10% Y5R Reel E3 Vishay 92K0001
F 1KV 150pF ± 10% Y5R REEL e3

F 1KV 150pF ± 10% Y5R REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - F151K25Y5RN6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F151K25Y5RN6TJ5R
Capacitors - Ceramic Capacitors F151K25Y5RN6TJ5R
CAP CER 150PF 1KV Y5R RADIAL

CAP CER 150PF 1KV Y5R RADIAL

Supplier's Site
Ceramic Capacitors - F151K25Y5RN6TJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F151K25Y5RN6TJ5R
Ceramic Capacitors F151K25Y5RN6TJ5R
CAP CER 150PF 1KV Y5R RADIAL

CAP CER 150PF 1KV Y5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F151K25Y5RN6TJ5R-ND 92K0001 F151K25Y5RN6TJ5R F151K25Y5RN6TJ5R
Product Name Ceramic Capacitors F 1Kv 150Pf ± 10% Y5R Reel E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - C11AH6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details