Vishay Precision Group Ceramic Capacitors F151K20Y5RL63J5R

Description
150pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F151K20Y5RL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F151K20Y5RL63J5R-ND
Ceramic Capacitors F151K20Y5RL63J5R-ND
150pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc

150pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
F 500V 150Pf ±10% Y5R Bulk E3 Vishay - 91K9987 - Newark, An Avnet Company
Chicago, IL, United States
F 500V 150Pf ±10% Y5R Bulk E3 Vishay
91K9987
F 500V 150Pf ±10% Y5R Bulk E3 Vishay 91K9987
F 500V 150pF ±10% Y5R BULK e3

F 500V 150pF ±10% Y5R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number F151K20Y5RL63J5R-ND 91K9987
Product Name Ceramic Capacitors F 500V 150Pf ±10% Y5R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications High Voltage Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1808JA250100KKTU2XTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details