Vishay Precision Group Cap, 1200Pf, 2 Kv, 10%, S3N; Capacitance Vishay F122K47S3NP63K7R

Description
CAP, 1200PF, 2 KV, 10%, S3N; Capacitance:1200pF; Voltage Rating:2kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 1200PF, 2 KV, 10%, S3N; Capacitance:1200pF; Voltage Rating:2kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1200Pf, 2 Kv, 10%, S3N; Capacitance Vishay - 57AC2074 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Pf, 2 Kv, 10%, S3N; Capacitance Vishay
57AC2074
Cap, 1200Pf, 2 Kv, 10%, S3N; Capacitance Vishay 57AC2074
CAP, 1200PF, 2 KV, 10%, S3N; Capacitance:1200pF; Voltage Rating:2kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 1200PF, 2 KV, 10%, S3N; Capacitance:1200pF; Voltage Rating:2kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 57AC2074
Product Name Cap, 1200Pf, 2 Kv, 10%, S3N; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0012 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers