F 3KV 1NF 10% Y5R AMMO E3
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 56-F102K53Y5RR6UK7RTB-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | High Voltage Capacitor |
| Operating Temperature | -30 to 125 C (-22 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |