Vishay Intertechnology, Inc. Ceramic Capacitors F102K53Y5RR63K7R

Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F102K53Y5RR63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F102K53Y5RR63K7R-ND
Ceramic Capacitors F102K53Y5RR63K7R-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

1000pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
F 3Kv 1Nf ± 10% Y5R Bulk E3 Vishay - 91K9983 - Newark, An Avnet Company
Chicago, IL, United States
F 3Kv 1Nf ± 10% Y5R Bulk E3 Vishay
91K9983
F 3Kv 1Nf ± 10% Y5R Bulk E3 Vishay 91K9983
F 3KV 1nF ± 10% Y5R BULK e3

F 3KV 1nF ± 10% Y5R BULK e3

Supplier's Site
Ceramic Capacitors - F102K53Y5RR63K7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F102K53Y5RR63K7R
Ceramic Capacitors F102K53Y5RR63K7R
CAP CER 1000PF 3KV Y5R RADIAL

CAP CER 1000PF 3KV Y5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number F102K53Y5RR63K7R-ND 91K9983 F102K53Y5RR63K7R
Product Name Ceramic Capacitors F 3Kv 1Nf ± 10% Y5R Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitor - Multilayer - M30G103J2-FTR - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details