Vishay Precision Group Single Layer Ceramic Capacitors F102K53S3NR63K7R

Description
Vishay F102K53S3NR63K7R
Request a Quote Datasheet
Description
Vishay F102K53S3NR63K7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 7167324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7167324
Single Layer Ceramic Capacitors 7167324
Vishay F102K53S3NR63K7R

Vishay F102K53S3NR63K7R

Supplier's Site
Single Layer Ceramic Capacitors - 7167324P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7167324P
Single Layer Ceramic Capacitors 7167324P
Vishay F102K53S3NR63K7R

Vishay F102K53S3NR63K7R

Supplier's Site
Single Layer Ceramic Capacitors - 1730396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1730396
Single Layer Ceramic Capacitors 1730396
Vishay F102K53S3NR63K7R

Vishay F102K53S3NR63K7R

Supplier's Site
Ceramic Capacitors - F102K53S3NR63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F102K53S3NR63K7R-ND
Ceramic Capacitors F102K53S3NR63K7R-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor S3N Radial, Disc

1000pF ±10% 3000V (3kV) Ceramic Capacitor S3N Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - F102K53S3NR63K7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F102K53S3NR63K7R
Ceramic Capacitors F102K53S3NR63K7R
CAP CER 1000PF 3KV S3N RADIAL

CAP CER 1000PF 3KV S3N RADIAL

Supplier's Site Datasheet
Cap, 1000Pf, 3 Kv, 10%, S3N; Capacitance Vishay - 57AC2070 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 3 Kv, 10%, S3N; Capacitance Vishay
57AC2070
Cap, 1000Pf, 3 Kv, 10%, S3N; Capacitance Vishay 57AC2070
CAP, 1000PF, 3 KV, 10%, S3N; Capacitance:1000pF; Voltage Rating:3kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 3 KV, 10%, S3N; Capacitance:1000pF; Voltage Rating:3kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7167324 7167324P F102K53S3NR63K7R-ND F102K53S3NR63K7R 57AC2070
Product Name Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 3 Kv, 10%, S3N; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications Automotive Automotive High Voltage Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; S3N Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers