Vishay Precision Group Single Layer Ceramic Capacitors F102K43Y5RP6UK5R

Description
Vishay F102K43Y5RP6UK5R
Request a Quote Datasheet
Description
Vishay F102K43Y5RP6UK5R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 6832159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
6832159
Single Layer Ceramic Capacitors 6832159
Vishay F102K43Y5RP6UK5R

Vishay F102K43Y5RP6UK5R

Supplier's Site
Single Layer Ceramic Capacitors - 6832159P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
6832159P
Single Layer Ceramic Capacitors 6832159P
Vishay F102K43Y5RP6UK5R

Vishay F102K43Y5RP6UK5R

Supplier's Site
Single Layer Ceramic Capacitors - 1693173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1693173
Single Layer Ceramic Capacitors 1693173
Vishay F102K43Y5RP6UK5R

Vishay F102K43Y5RP6UK5R

Supplier's Site
Ceramic Capacitors - 56-F102K43Y5RP6UK5RTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-F102K43Y5RP6UK5RTB-ND
Ceramic Capacitors 56-F102K43Y5RP6UK5RTB-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

1000pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-F102K43Y5RP6UK5RCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-F102K43Y5RP6UK5RCT-ND
Ceramic Capacitors 56-F102K43Y5RP6UK5RCT-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

1000pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 2000V 0.001uF Capacitor
60-F102K43Y5RP6UK5R
Through-Hole 2000V 0.001uF Capacitor 60-F102K43Y5RP6UK5R
CAPACITOR, CERAMIC, 2000V, Y5R, 0.001uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: F102K43Y5RP6UK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2000V, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2000V, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F102K43Y5RP6UK5R can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, 2000V, Y5R, 0.001uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: F102K43Y5RP6UK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2000V, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2000V, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F102K43Y5RP6UK5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 1000Pf, 2Kv, Y5R, 10%, Radial; Capacitance Vishay - 93K3297 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1000Pf, 2Kv, Y5R, 10%, Radial; Capacitance Vishay
93K3297
Ceramic Capacitor, 1000Pf, 2Kv, Y5R, 10%, Radial; Capacitance Vishay 93K3297
CERAMIC CAPACITOR, 1000PF, 2KV, Y5R, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5R; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:F Series; No. of Pins:2 RoHS Compliant: Yes

CERAMIC CAPACITOR, 1000PF, 2KV, Y5R, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5R; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:F Series; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - F102K43Y5RP6UK5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F102K43Y5RP6UK5R
Ceramic Capacitors F102K43Y5RP6UK5R
CAP CER 1000PF 2KV Y5R RADIAL

CAP CER 1000PF 2KV Y5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6832159 6832159P 56-F102K43Y5RP6UK5RTB-ND 60-F102K43Y5RP6UK5R 93K3297 F102K43Y5RP6UK5R
Product Name Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitors Through-Hole 2000V 0.001uF Capacitor Ceramic Capacitor, 1000Pf, 2Kv, Y5R, 10%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications Automotive Automotive High Voltage Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Y5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers