Vishay Intertechnology, Inc. Ceramic Capacitors F102K43Y5RP6TK5R

Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F102K43Y5RP6TK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F102K43Y5RP6TK5R-ND
Ceramic Capacitors F102K43Y5RP6TK5R-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

1000pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - F102K43Y5RP6TK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F102K43Y5RP6TK5R
Capacitors - Ceramic Capacitors F102K43Y5RP6TK5R
CAP CER 1000PF 2KV Y5R RADIAL

CAP CER 1000PF 2KV Y5R RADIAL

Supplier's Site
Ceramic Capacitors - F102K43Y5RP6TK5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F102K43Y5RP6TK5R
Ceramic Capacitors F102K43Y5RP6TK5R
CAP CER 1000PF 2KV Y5R RADIAL

CAP CER 1000PF 2KV Y5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number F102K43Y5RP6TK5R-ND F102K43Y5RP6TK5R F102K43Y5RP6TK5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210J6300472JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic Capacitor - 101702U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers