Vishay Intertechnology, Inc. Ceramic Capacitors F102K43Y5RP63K5R

Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F102K43Y5RP63K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F102K43Y5RP63K5R-ND
Ceramic Capacitors F102K43Y5RP63K5R-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

1000pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359943-F102K43Y5RP63K5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359943-F102K43Y5RP63K5R
Capacitors - Ceramic Capacitors 1359943-F102K43Y5RP63K5R
Win Source Part Number: 1359943-F102K43Y5RP6 3K5R Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -30°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: F Package: Bulk Product Status: Active Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Applications: SMPS Filtering Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.433" Dia (11.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5R Lead Style: Formed Leads - Kinked

Win Source Part Number: 1359943-F102K43Y5RP63K5R
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -30°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: F
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Applications: SMPS Filtering
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.433" Dia (11.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5R
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Singapore, Singapore
0.001uF 2000V Capacitor
60-F102K43Y5RP63K5R
0.001uF 2000V Capacitor 60-F102K43Y5RP63K5R
Cap Ceramic Single 0.001uF 2000V Y5R 10% (11 X 5mm) Radial 5mm 125°C Bulk Product overview: F102K43Y5RP63K5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F102K43Y5RP63K5R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.001uF 2000V Y5R 10% (11 X 5mm) Radial 5mm 125°C Bulk Product overview: F102K43Y5RP63K5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F102K43Y5RP63K5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - F102K43Y5RP63K5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F102K43Y5RP63K5R
Ceramic Capacitors F102K43Y5RP63K5R
CAP CER 1000PF 2KV Y5R RADIAL

CAP CER 1000PF 2KV Y5R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - F102K43Y5RP63K5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F102K43Y5RP63K5R
Capacitors - Ceramic Capacitors F102K43Y5RP63K5R
CAP CER 1000PF 2KV Y5R RADIAL

CAP CER 1000PF 2KV Y5R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number F102K43Y5RP63K5R-ND 1359943-F102K43Y5RP63K5R 60-F102K43Y5RP63K5R F102K43Y5RP63K5R F102K43Y5RP63K5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.001uF 2000V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1855369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details