Vishay Intertechnology, Inc. Ceramic Capacitors F102K39Y5RN6UV5R

Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F102K39Y5RN6UV5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F102K39Y5RN6UV5R-ND
Ceramic Capacitors F102K39Y5RN6UV5R-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1150648-F102K39Y5RN6UV5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1150648-F102K39Y5RN6UV5R
Capacitors - Ceramic Capacitors 1150648-F102K39Y5RN6UV5R
Win Source Part Number: 1150648-F102K39Y5RN6 UV5R Category: Capacitors>Ceramic Capacitors Series: F Features: High Voltage Package: Tape & Box (TB) Applications: SMPS Filtering Standard Package: 2,000 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: Y5R Lead Spacing: 0.197" (5.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 125°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1150648-F102K39Y5RN6UV5R
Category: Capacitors>Ceramic Capacitors
Series: F
Features: High Voltage
Package: Tape & Box (TB)
Applications: SMPS Filtering
Standard Package: 2,000
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: Y5R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -30°C ~ 125°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Singapore, Singapore
0.001uF 1000V Capacitor
60-F102K39Y5RN6UV5R
0.001uF 1000V Capacitor 60-F102K39Y5RN6UV5R
Cap Ceramic Single 0.001uF 1000V Y5R 10% (10 X 4.5mm) Radial 5mm 125°C Ammo Product overview: F102K39Y5RN6UV5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F102K39Y5RN6UV5R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.001uF 1000V Y5R 10% (10 X 4.5mm) Radial 5mm 125°C Ammo Product overview: F102K39Y5RN6UV5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F102K39Y5RN6UV5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number F102K39Y5RN6UV5R-ND 1150648-F102K39Y5RN6UV5R 60-F102K39Y5RN6UV5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.001uF 1000V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers