Vishay Precision Group Single Layer Ceramic Capacitors F102K39Y5RN6UK5R

Description
Vishay F102K39Y5RN6UK5R
Request a Quote Datasheet
Description
Vishay F102K39Y5RN6UK5R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 6832119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
6832119
Single Layer Ceramic Capacitors 6832119
Vishay F102K39Y5RN6UK5R

Vishay F102K39Y5RN6UK5R

Supplier's Site
Single Layer Ceramic Capacitors - 6832119P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
6832119P
Single Layer Ceramic Capacitors 6832119P
Vishay F102K39Y5RN6UK5R

Vishay F102K39Y5RN6UK5R

Supplier's Site
Single Layer Ceramic Capacitors - 1693171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1693171
Single Layer Ceramic Capacitors 1693171
Vishay F102K39Y5RN6UK5R

Vishay F102K39Y5RN6UK5R

Supplier's Site
Ceramic Capacitors - BC5217TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5217TB-ND
Ceramic Capacitors BC5217TB-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - BC5217CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5217CT-ND
Ceramic Capacitors BC5217CT-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
1nF 1kV Capacitor
60-F102K39Y5RN6UK5R
1nF 1kV Capacitor 60-F102K39Y5RN6UK5R
1nF 1kV Ceramic Capacitor, Radial, Y5R, 10% Tol Product overview: F102K39Y5RN6UK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F102K39Y5RN6UK5R can be used for catalog matching and distributor lookup.

1nF 1kV Ceramic Capacitor, Radial, Y5R, 10% Tol Product overview: F102K39Y5RN6UK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F102K39Y5RN6UK5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - F102K39Y5RN6UK5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F102K39Y5RN6UK5R
Ceramic Capacitors F102K39Y5RN6UK5R
CAP CER 1000PF 1KV Y5R RADIAL

CAP CER 1000PF 1KV Y5R RADIAL

Supplier's Site Datasheet
Ceramic Capacitor, 1000Pf, 1Kv, Y5R, 10%, Radial; Capacitance Vishay - 93K3286 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1000Pf, 1Kv, Y5R, 10%, Radial; Capacitance Vishay
93K3286
Ceramic Capacitor, 1000Pf, 1Kv, Y5R, 10%, Radial; Capacitance Vishay 93K3286
CERAMIC CAPACITOR, 1000PF, 1KV, Y5R, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5R; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:F Series; No. of Pins:2 RoHS Compliant: Yes

CERAMIC CAPACITOR, 1000PF, 1KV, Y5R, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5R; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:F Series; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6832119 6832119P BC5217TB-ND 60-F102K39Y5RN6UK5R F102K39Y5RN6UK5R 93K3286
Product Name Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitors 1nF 1kV Capacitor Ceramic Capacitors Ceramic Capacitor, 1000Pf, 1Kv, Y5R, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications Automotive Automotive High Voltage Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Y5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 227SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers