Vishay Intertechnology, Inc. Ceramic Capacitors F102K39Y5RN6TK5R

Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-F102K39Y5RN6TK5RTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-F102K39Y5RN6TK5RTR-ND
Ceramic Capacitors 56-F102K39Y5RN6TK5RTR-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-F102K39Y5RN6TK5RCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-F102K39Y5RN6TK5RCT-ND
Ceramic Capacitors 56-F102K39Y5RN6TK5RCT-ND
CAP CER 1000PF 1KV Y5R RADIAL

CAP CER 1000PF 1KV Y5R RADIAL

Buy Now Datasheet
Ceramic Capacitors - F102K39Y5RN6TK5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F102K39Y5RN6TK5R
Ceramic Capacitors F102K39Y5RN6TK5R
CAP CER 1000PF 1KV Y5R RADIAL

CAP CER 1000PF 1KV Y5R RADIAL

Supplier's Site Datasheet
F 1Kv 1Nf ± 10% Y5R Reel E3 Vishay - 91K9966 - Newark, An Avnet Company
Chicago, IL, United States
F 1Kv 1Nf ± 10% Y5R Reel E3 Vishay
91K9966
F 1Kv 1Nf ± 10% Y5R Reel E3 Vishay 91K9966
F 1KV 1nF ± 10% Y5R REEL e3

F 1KV 1nF ± 10% Y5R REEL e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-F102K39Y5RN6TK5RTR-ND F102K39Y5RN6TK5R 91K9966
Product Name Ceramic Capacitors Ceramic Capacitors F 1Kv 1Nf ± 10% Y5R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1725881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details