Vishay Precision Group Ceramic Capacitors F102K33S3NN63J5R

Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F102K33S3NN63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F102K33S3NN63J5R-ND
Ceramic Capacitors F102K33S3NN63J5R-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 7167179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7167179
Single Layer Ceramic Capacitors 7167179
Vishay F102K33S3NN63J5R

Vishay F102K33S3NN63J5R

Supplier's Site
Single Layer Ceramic Capacitors - 7167179P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7167179P
Single Layer Ceramic Capacitors 7167179P
Vishay F102K33S3NN63J5R

Vishay F102K33S3NN63J5R

Supplier's Site
Single Layer Ceramic Capacitors - 1733581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1733581
Single Layer Ceramic Capacitors 1733581
Vishay F102K33S3NN63J5R

Vishay F102K33S3NN63J5R

Supplier's Site
Cap, 1000Pf, 1 Kv, 10%, S3N; Capacitance Vishay - 57AC2069 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 1 Kv, 10%, S3N; Capacitance Vishay
57AC2069
Cap, 1000Pf, 1 Kv, 10%, S3N; Capacitance Vishay 57AC2069
CAP, 1000PF, 1 KV, 10%, S3N; Capacitance:1000pF; Voltage Rating:1kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 1 KV, 10%, S3N; Capacitance:1000pF; Voltage Rating:1kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - F102K33S3NN63J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F102K33S3NN63J5R
Ceramic Capacitors F102K33S3NN63J5R
CAP CER 1000PF 1KV S3N RADIAL

CAP CER 1000PF 1KV S3N RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number F102K33S3NN63J5R-ND 7167179 7167179P 57AC2069 F102K33S3NN63J5R
Product Name Ceramic Capacitors Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Cap, 1000Pf, 1 Kv, 10%, S3N; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications High Voltage Capacitor Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; S3N Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105RSB252K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminium Capacitors - 1701063 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details