Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965979-F102K29Y5PL6U
Termination: Radial
Mounting: SMD (SMT)
Capacitance: 1 nF
Tolerance: 10 %
Categories: OEM Parts(F-I)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Lead Pitch: 5 mm
Dielectric: Y5P
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 965979-F102K29Y5PL6UJ5R |
| Product Name | OEM Parts - OEM Parts (F - I) - F102K29Y5PL6UJ5R |