Vishay Intertechnology, Inc. Ceramic Capacitors F101K25Y5RN6TJ5R

Description
100pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F101K25Y5RN6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F101K25Y5RN6TJ5R-ND
Ceramic Capacitors F101K25Y5RN6TJ5R-ND
100pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

100pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
F 1Kv 100Pf ± 10% Y5R Reel E3 Vishay - 91K9937 - Newark, An Avnet Company
Chicago, IL, United States
F 1Kv 100Pf ± 10% Y5R Reel E3 Vishay
91K9937
F 1Kv 100Pf ± 10% Y5R Reel E3 Vishay 91K9937
F 1KV 100pF ± 10% Y5R REEL e3

F 1KV 100pF ± 10% Y5R REEL e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number F101K25Y5RN6TJ5R-ND 91K9937
Product Name Ceramic Capacitors F 1Kv 100Pf ± 10% Y5R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications High Voltage Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details