Vishay Intertechnology, Inc. Ceramic Capacitors F101K25S3NR63K7R

Description
100pF ±10% 3000V (3kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 3000V (3kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F101K25S3NR63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F101K25S3NR63K7R-ND
Ceramic Capacitors F101K25S3NR63K7R-ND
100pF ±10% 3000V (3kV) Ceramic Capacitor S3N Radial, Disc

100pF ±10% 3000V (3kV) Ceramic Capacitor S3N Radial, Disc

Buy Now Datasheet
Cap, 100Pf, 3 Kv, 10%, S3N; Capacitance Vishay - 57AC2067 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 3 Kv, 10%, S3N; Capacitance Vishay
57AC2067
Cap, 100Pf, 3 Kv, 10%, S3N; Capacitance Vishay 57AC2067
CAP, 100PF, 3 KV, 10%, S3N; Capacitance:100pF; Voltage Rating:3kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 3 KV, 10%, S3N; Capacitance:100pF; Voltage Rating:3kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number F101K25S3NR63K7R-ND 57AC2067
Product Name Ceramic Capacitors Cap, 100Pf, 3 Kv, 10%, S3N; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX333K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details