Vishay Precision Group Ceramic Capacitors F101K20Y5RL63J5R

Description
100pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F101K20Y5RL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F101K20Y5RL63J5R-ND
Ceramic Capacitors F101K20Y5RL63J5R-ND
100pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc

100pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - F101K20Y5RL63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F101K20Y5RL63J5R
Capacitors - Ceramic Capacitors F101K20Y5RL63J5R
CAP CER 100PF 500V Y5R RADIAL

CAP CER 100PF 500V Y5R RADIAL

Supplier's Site
F 500V 100Pf ±10% Y5R Bulk E3 Vishay - 91K9925 - Newark, An Avnet Company
Chicago, IL, United States
F 500V 100Pf ±10% Y5R Bulk E3 Vishay
91K9925
F 500V 100Pf ±10% Y5R Bulk E3 Vishay 91K9925
F 500V 100pF ±10% Y5R BULK e3

F 500V 100pF ±10% Y5R BULK e3

Supplier's Site
Ceramic Capacitors - F101K20Y5RL63J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F101K20Y5RL63J5R
Ceramic Capacitors F101K20Y5RL63J5R
CAP CER 100PF 500V Y5R RADIAL

CAP CER 100PF 500V Y5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F101K20Y5RL63J5R-ND F101K20Y5RL63J5R 91K9925 F101K20Y5RL63J5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors F 500V 100Pf ±10% Y5R Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MACQRL150 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details