Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - ETH1506-M3 ETH1506-M3

Description
Manufacturer: Vishay Win Source Part Number: 730830-ETH1506-M3 Manufacturer Homepage: www.vishay.com Reference case: TO-220 Reference Date Code: 2016+ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 730830-ETH1506-M3 Manufacturer Homepage: www.vishay.com Reference case: TO-220 Reference Date Code: 2016+ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ETH1506-M3 - 730830-ETH1506-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ETH1506-M3
730830-ETH1506-M3
Diodes, Rectifiers - Single - ETH1506-M3 730830-ETH1506-M3
Manufacturer: Vishay Win Source Part Number: 730830-ETH1506-M3 Manufacturer Homepage: www.vishay.com Reference case: TO-220 Reference Date Code: 2016+ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 730830-ETH1506-M3
Manufacturer Homepage: www.vishay.com
Reference case: TO-220
Reference Date Code: 2016+
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
15 A Diode and Rectifier - 280-ETH1506-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 A Diode and Rectifier
280-ETH1506-M3
15 A Diode and Rectifier 280-ETH1506-M3
Hyperfast Rectifier, 15 A FRED Pt Product overview: ETH1506-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ETH1506-M3 can be used for catalog matching and distributor lookup.

Hyperfast Rectifier, 15 A FRED Pt Product overview: ETH1506-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ETH1506-M3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 730830-ETH1506-M3 280-ETH1506-M3
Product Name Diodes, Rectifiers - Single - ETH1506-M3 15 A Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR2PFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 45 amps
IF 2000 mA
trr 60 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
100 V, 250 mA Schottky barrier diode - BAT46GWX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123 SOD123
RoHS Compliant RoHS
View Details
8 suppliers