Diode Switching 200V 3A 2-Pin SMC T/R Product overview: ESH3D-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH3D-E3/9AT can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 918709-ESH3D-E3/9AT
Features: Diode Standard 200 V 3A Surface Mount DO-214AB (SMC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESH3
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)
DIODE GEN PURP 200V 3A DO214AB
Rectifiers 200V 3.0A 25ns Glass Passivated
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-ESH3D-E3/9AT | 918709-ESH3D-E3/9AT | ESH3D-E3/9AT-ND | ESH3D-E3/9AT | ESH3D-E3/9AT |
| Product Name | 200V 3A Diode and Rectifier | Diodes, Rectifiers - Single - ESH3D-E3/9AT | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape and Reel | SMC | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |