Vishay Intertechnology, Inc. Single Diodes ESH3CHE3_A/H

Description
DIODE STANDARD 150V 3A DO214AB
Request a Quote Datasheet
Description
DIODE STANDARD 150V 3A DO214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-ESH3CHE3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 150V 3A DO214AB

DIODE STANDARD 150V 3A DO214AB

Buy Now Datasheet
Single Diodes - 112-ESH3CHE3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 150V 3A Surface Mount DO-214AB (SMC)

Diode Standard 150V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 112-ESH3CHE3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 150V 3A DO214AB

DIODE GEN PURP 150V 3A DO214AB

Buy Now Datasheet
Automotive 150V 3A Diode and Rectifier - 280-ESH3CHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 150V 3A Diode and Rectifier
280-ESH3CHE3_A/H
Automotive 150V 3A Diode and Rectifier 280-ESH3CHE3_A/H
Diode Switching 150V 3A 2-Pin SMC T/R Automotive AEC-Q101 Product overview: ESH3CHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 150V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH3CHE3_A/H can be used for catalog matching and distributor lookup.

Diode Switching 150V 3A 2-Pin SMC T/R Automotive AEC-Q101 Product overview: ESH3CHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 150V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH3CHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
ESH3CHE3_A/H
Rectifiers ESH3CHE3_A/H
Rectifiers 150V 3.0A 25ns Glass Passivated

Rectifiers 150V 3.0A 25ns Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ESH3CHE3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
ESH3CHE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers ESH3CHE3_A/H
DIODE GEN PURP 150V 3A DO214AB

DIODE GEN PURP 150V 3A DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-ESH3CHE3_A/HDKR-ND 280-ESH3CHE3_A/H ESH3CHE3_A/H ESH3CHE3_A/H
Product Name Single Diodes Automotive 150V 3A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data