Diode Standard 150V 3A Surface Mount DO-214AB (SMC)
Rectifiers 150V 3.0A 25ns Glass Passivated
DIODE GEN PURP 150V 3A DO214AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | ESH3C-E3/9AT-ND | ESH3C-E3/9AT | ESH3C-E3/9AT |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |