Diode Standard 150V 3A Surface Mount DO-214AB (SMC)
Manufacturer: Vishay
Win Source Part Number: 066627-ESH3C-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 3A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 5μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Diode Switching 150V 3A 2-Pin SMC T/R Product overview: ESH3C-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH3C-E3/57T can be used for catalog matching and distributor lookup.
Rectifiers 150V 3.0A 25ns Glass Passivated
DIODE GEN PURP 150V 3A DO214AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | ESH3C-E3/57T-ND | 066627-ESH3C-E3/57T | 280-ESH3C-E3/57T | ESH3C-E3/57T | ESH3C-E3/57T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - ESH3C-E3/57T | 150V 3A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Diode Type | Standard | ||||
| VF | 0.9000 volts | 0.9000 volts | |||
| VR | 150 volts | ||||
| IR | 0.0050 mA |