Diode Standard 100V 3A Surface Mount DO-214AB (SMC)
DIODE GEN PURP 100V 3A DO214AB
Rectifiers 100V 3.0A 25ns Glass Passivated
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | ESH3B-E3/9AT-ND | ESH3B-E3/9AT | ESH3B-E3/9AT |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |