DIODE 2 A, 150 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: ESH2PCHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2PCHM3/84A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1037204-ESH2PCHM3/84
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 980mV @ 2A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 1μA @ 150V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Diode Standard 150V 2A Surface Mount DO-220AA (SMP)
Diode Standard 150V 2A Surface Mount DO-220AA (SMP)
DIODE GEN PURP 150V 2A DO220AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-ESH2PCHM3/84A | 1037204-ESH2PCHM3/84A | ESH2PCHM3/84AGICT-ND | ESH2PCHM3/84A | ESH2PCHM3/84A |
| Product Name | 2 A 150 V Diode and Rectifier | Diodes, Rectifiers - Single - ESH2PCHM3/84A | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Diode Type | Standard | ||||
| VF | 0.9800 volts | 0.9800 volts | |||
| VR | 150 volts |