Vishay Intertechnology, Inc. 100V 2A Diode and Rectifier ESH2PB-M3/85A

Description
DIODE GEN PURP 100V 2A DO220AA Product overview: ESH2PB-M3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2PB-M3/85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 2A DO220AA Product overview: ESH2PB-M3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2PB-M3/85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 2A Diode and Rectifier - 280-ESH2PB-M3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 2A Diode and Rectifier
280-ESH2PB-M3/85A
100V 2A Diode and Rectifier 280-ESH2PB-M3/85A
DIODE GEN PURP 100V 2A DO220AA Product overview: ESH2PB-M3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2PB-M3/85A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 2A DO220AA Product overview: ESH2PB-M3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2PB-M3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - ESH2PB-M3/85A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ESH2PB-M3/85A-ND
Single Diodes ESH2PB-M3/85A-ND
Diode Standard 100V 2A Surface Mount DO-220AA (SMP)

Diode Standard 100V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Diodes, Rectifiers - Single - ESH2PB-M3/85A - 066625-ESH2PB-M3/85A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ESH2PB-M3/85A
066625-ESH2PB-M3/85A
Diodes, Rectifiers - Single - ESH2PB-M3/85A 066625-ESH2PB-M3/85A
Manufacturer: Vishay Win Source Part Number: 066625-ESH2PB-M3/85A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 980mV @ 2A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 1μA @ 100V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 066625-ESH2PB-M3/85A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 980mV @ 2A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 1μA @ 100V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
ESH2PB-M3/85A
Rectifiers ESH2PB-M3/85A
Rectifiers 100volts 1.0amp

Rectifiers 100volts 1.0amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ESH2PB-M3/85A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
ESH2PB-M3/85A
Discrete Semiconductor Products - Diodes - Rectifiers ESH2PB-M3/85A
DIODE GEN PURP 100V 2A DO220AA

DIODE GEN PURP 100V 2A DO220AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-ESH2PB-M3/85A ESH2PB-M3/85A-ND 066625-ESH2PB-M3/85A ESH2PB-M3/85A ESH2PB-M3/85A
Product Name 100V 2A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - ESH2PB-M3/85A Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-220AA-2
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 0.9800 volts 0.9800 volts
Unlock Full Specs
to access all available technical data