DIODE GEN PURP 200V 2A DO214AA Product overview: ESH2DHE3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2DHE3/52T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 871232-ESH2DHE3/52T
Features: Diode Standard 200 V 2A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: ESH2
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 200V 2A DO214AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-ESH2DHE3/52T | 871232-ESH2DHE3/52T | ESH2DHE3/52T-ND | ESH2DHE3/52T |
| Product Name | 200V 2A Diode and Rectifier | Diodes, Rectifiers - Single - ESH2DHE3/52T | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |