Vishay Precision Group Single Diodes ESH2D-E3/5BT

Description
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ESH2D-E3/5BTGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ESH2D-E3/5BTGITR-ND
Single Diodes ESH2D-E3/5BTGITR-ND
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - ESH2D-E3/5BTGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - ESH2D-E3/5BTGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ESH2D-E3/5BTGICT-ND
Single Diodes ESH2D-E3/5BTGICT-ND
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
200V 2A Diode and Rectifier - 280-ESH2D-E3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2A Diode and Rectifier
280-ESH2D-E3/5BT
200V 2A Diode and Rectifier 280-ESH2D-E3/5BT
DIODE GEN PURP 200V 2A DO214AA Product overview: ESH2D-E3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2D-E3/5BT can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 2A DO214AA Product overview: ESH2D-E3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2D-E3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ESH2D-E3/5BT - 1172742-ESH2D-E3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ESH2D-E3/5BT
1172742-ESH2D-E3/5BT
Diodes, Rectifiers - Single - ESH2D-E3/5BT 1172742-ESH2D-E3/5BT
Manufacturer: Vishay Win Source Part Number: 1172742-ESH2D-E3/5BT Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1172742-ESH2D-E3/5BT
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - ESH2D-E3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ESH2D-E3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers ESH2D-E3/5BT
DIODE GEN PURP 200V 2A DO214AA

DIODE GEN PURP 200V 2A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
ESH2D-E3/5BT
Rectifiers ESH2D-E3/5BT
Rectifiers 200 Volt 2.0A 25ns Glass Passivated

Rectifiers 200 Volt 2.0A 25ns Glass Passivated

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number ESH2D-E3/5BTGITR-ND 280-ESH2D-E3/5BT 1172742-ESH2D-E3/5BT ESH2D-E3/5BT ESH2D-E3/5BT
Product Name Single Diodes 200V 2A Diode and Rectifier Diodes, Rectifiers - Single - ESH2D-E3/5BT Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data