Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - ESH2C-E3/5BT ESH2C-E3/5BT

Description
Manufacturer: Vishay Win Source Part Number: 918708-ESH2C-E3/5BT Features: Diode Standard 150 V 2A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: ESH2 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 918708-ESH2C-E3/5BT Features: Diode Standard 150 V 2A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: ESH2 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ESH2C-E3/5BT - 918708-ESH2C-E3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ESH2C-E3/5BT
918708-ESH2C-E3/5BT
Diodes, Rectifiers - Single - ESH2C-E3/5BT 918708-ESH2C-E3/5BT
Manufacturer: Vishay Win Source Part Number: 918708-ESH2C-E3/5BT Features: Diode Standard 150 V 2A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: ESH2 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 918708-ESH2C-E3/5BT
Features: Diode Standard 150 V 2A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESH2
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
150V 2A Diode and Rectifier - 280-ESH2C-E3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 2A Diode and Rectifier
280-ESH2C-E3/5BT
150V 2A Diode and Rectifier 280-ESH2C-E3/5BT
DIODE GEN PURP 150V 2A DO214AA Product overview: ESH2C-E3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2C-E3/5BT can be used for catalog matching and distributor lookup.

DIODE GEN PURP 150V 2A DO214AA Product overview: ESH2C-E3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2C-E3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - ESH2C-E3/5BT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ESH2C-E3/5BT-ND
Single Diodes ESH2C-E3/5BT-ND
Diode Standard 150V 2A Surface Mount DO-214AA (SMB)

Diode Standard 150V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
ESH2C-E3/5BT
Rectifiers ESH2C-E3/5BT
Rectifiers 150 Volt 2.0A 25ns Glass Passivated

Rectifiers 150 Volt 2.0A 25ns Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ESH2C-E3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ESH2C-E3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers ESH2C-E3/5BT
DIODE GEN PURP 150V 2A DO214AA

DIODE GEN PURP 150V 2A DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 918708-ESH2C-E3/5BT 280-ESH2C-E3/5BT ESH2C-E3/5BT-ND ESH2C-E3/5BT ESH2C-E3/5BT
Product Name Diodes, Rectifiers - Single - ESH2C-E3/5BT 150V 2A Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 150 V 2A Surface Mount DO-214AA (SMB)
Package Tape & Reel (TR) SMB
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data