Manufacturer: Vishay
Win Source Part Number: 1037198-ESH2C-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 930mV @ 2A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 2μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
DIODE 2 A, 150 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: ESH2C-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2C-E3/52T can be used for catalog matching and distributor lookup.
Diode Standard 150V 2A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 150V 2A DO214AA
DIODE STANDARD 150V 2A DO214AA
DIODE GEN PURP 150V 2A DO214AA
Rectifiers 150 Volt 2.0A 25ns Glass Passivated
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1037198-ESH2C-E3/52T | 280-ESH2C-E3/52T | 112-ESH2C-E3/52TTR-ND | ESH2C-E3/52T | ESH2C-E3/52T |
| Product Name | Diodes, Rectifiers - Single - ESH2C-E3/52T | 2 A 150 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 0.9300 volts | 0.9300 volts | |||
| VR | 150 volts | ||||
| IR | 0.0020 mA | ||||
| trr | 35 ns |