Vishay Precision Group Single Diodes ESH2B-E3/5BT

Description
Diode Standard 100V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 100V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-ESH2B-E3/5BTTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 2A Surface Mount DO-214AA (SMB)

Diode Standard 100V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 112-ESH2B-E3/5BTDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 100V 2A DO214AA

DIODE STANDARD 100V 2A DO214AA

Buy Now Datasheet
Single Diodes - 112-ESH2B-E3/5BTCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 100V 2A DO214AA

DIODE GEN PURP 100V 2A DO214AA

Buy Now Datasheet
Diodes, Rectifiers - Single - ESH2B-E3/5BT - 918707-ESH2B-E3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ESH2B-E3/5BT
918707-ESH2B-E3/5BT
Diodes, Rectifiers - Single - ESH2B-E3/5BT 918707-ESH2B-E3/5BT
Manufacturer: Vishay Win Source Part Number: 918707-ESH2B-E3/5BT Features: Diode Standard 100 V 2A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: ESH2 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 918707-ESH2B-E3/5BT
Features: Diode Standard 100 V 2A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESH2
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
100V 2A Diode and Rectifier - 280-ESH2B-E3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 2A Diode and Rectifier
280-ESH2B-E3/5BT
100V 2A Diode and Rectifier 280-ESH2B-E3/5BT
Diode Switching 100V 2A 2-Pin SMB T/R Product overview: ESH2B-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2B-E3/5BT can be used for catalog matching and distributor lookup.

Diode Switching 100V 2A 2-Pin SMB T/R Product overview: ESH2B-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2B-E3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
ESH2B-E3/5BT
Rectifiers ESH2B-E3/5BT
Rectifiers 100 Volt 2.0A 25ns Glass Passivated

Rectifiers 100 Volt 2.0A 25ns Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ESH2B-E3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ESH2B-E3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers ESH2B-E3/5BT
DIODE GEN PURP 100V 2A DO214AA

DIODE GEN PURP 100V 2A DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-ESH2B-E3/5BTTR-ND 918707-ESH2B-E3/5BT 280-ESH2B-E3/5BT ESH2B-E3/5BT ESH2B-E3/5BT
Product Name Single Diodes Diodes, Rectifiers - Single - ESH2B-E3/5BT 100V 2A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Diode Type Diode Standard 100 V 2A Surface Mount DO-214AA (SMB)
Package Tape and Reel DO-214AA SMB
Unlock Full Specs
to access all available technical data