Vishay Precision Group Diodes, Rectifiers - Single - ESH1PB-M3/84A ESH1PB-M3/84A

Description
Manufacturer: Vishay Win Source Part Number: 1037190-ESH1PB-M3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 1μA @ 100V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1037190-ESH1PB-M3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 1μA @ 100V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ESH1PB-M3/84A - 1037190-ESH1PB-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ESH1PB-M3/84A
1037190-ESH1PB-M3/84A
Diodes, Rectifiers - Single - ESH1PB-M3/84A 1037190-ESH1PB-M3/84A
Manufacturer: Vishay Win Source Part Number: 1037190-ESH1PB-M3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 1μA @ 100V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1037190-ESH1PB-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 1μA @ 100V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
100V 1A Diode and Rectifier - 280-ESH1PB-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-ESH1PB-M3/84A
100V 1A Diode and Rectifier 280-ESH1PB-M3/84A
Rectifier Diode Switching 100V 1A 25ns 2-Pin SMP T/R Product overview: ESH1PB-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH1PB-M3/84A can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 100V 1A 25ns 2-Pin SMP T/R Product overview: ESH1PB-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH1PB-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - ESH1PB-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1A Surface Mount DO-220AA (SMP)

Diode Standard 100V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - ESH1PB-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1A Surface Mount DO-220AA (SMP)

Diode Standard 100V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Rect, Ultrafast, 1A, 100V, Do-220Aa-2; Repetitive Peak Reverse Voltage Vishay - 79R2409 - Newark, An Avnet Company
Chicago, IL, United States
Rect, Ultrafast, 1A, 100V, Do-220Aa-2; Repetitive Peak Reverse Voltage Vishay
79R2409
Rect, Ultrafast, 1A, 100V, Do-220Aa-2; Repetitive Peak Reverse Voltage Vishay 79R2409
RECT, ULTRAFAST, 1A, 100V, DO-220AA-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:900mV; Reverse Recovery Time:25ns; Forward Surge Current:50A; No. of Pins:2 Pin RoHS Compliant: Yes

RECT, ULTRAFAST, 1A, 100V, DO-220AA-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:900mV; Reverse Recovery Time:25ns; Forward Surge Current:50A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - ESH1PB-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ESH1PB-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers ESH1PB-M3/84A
DIODE GEN PURP 100V 1A DO220AA

DIODE GEN PURP 100V 1A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
ESH1PB-M3/84A
Rectifiers ESH1PB-M3/84A
Rectifiers 100volts 1.0amp

Rectifiers 100volts 1.0amp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 1037190-ESH1PB-M3/84A 280-ESH1PB-M3/84A ESH1PB-M3/84AGITR-ND 79R2409 ESH1PB-M3/84A ESH1PB-M3/84A
Product Name Diodes, Rectifiers - Single - ESH1PB-M3/84A 100V 1A Diode and Rectifier Single Diodes Rect, Ultrafast, 1A, 100V, Do-220Aa-2; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 0.9000 volts 0.9000 volts
VR 100 volts
IR 1.00E-3 mA
trr 25 ns 25 ns
Unlock Full Specs
to access all available technical data