Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965972-ESH1PB-E3/84A
Packaging: Cut Tape
Current Rating: 1 A
Length: 3.6068 mm
Capacitance: 25 pF
Polarity: Standard
Forward Voltage: 900 mV
Peak Non-Repetitive Surge Current: 50 A
Forward Current: 1 A
Reverse Voltage: 100 V
Height: 1.143 mm
Number of Pins: 2
Output Current: 1 A
Width: 2.1844 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V
Element Configuration: Single
Max Surge Current: 50 A
Max Repetitive Reverse Voltage (Vrrm): 100 V
Peak Reverse Current: 1 µA
Reverse Recovery Time: 25 ns
Max Forward Surge Current (Ifsm): 50 A
Recovery Time: 25 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 965972-ESH1PB-E3/84A |
| Product Name | OEM Parts - OEM Parts (C - E) - ESH1PB-E3/84A |