Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 200V 1A DO214AC
DIODE STANDARD 200V 1A DO214AC
Rectifier Diode, 1 Element, 1A, 200V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: ESH1DHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH1DHE3_A/H can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 1A DO214AC
Rectifiers 200 Volt 1.0A 25ns Glass Passivated
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-ESH1DHE3_A/HTR-ND | 280-ESH1DHE3_A/H | ESH1DHE3_A/H | ESH1DHE3_A/H |
| Product Name | Single Diodes | 1A 200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |