Vishay Intertechnology, Inc. Single Diodes ESH1C-E3/5AT

Description
Diode Standard 150V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 150V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ESH1C-E3/5AT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ESH1C-E3/5AT-ND
Single Diodes ESH1C-E3/5AT-ND
Diode Standard 150V 1A Surface Mount DO-214AC (SMA)

Diode Standard 150V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
150V 1A Diode and Rectifier - 280-ESH1C-E3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 1A Diode and Rectifier
280-ESH1C-E3/5AT
150V 1A Diode and Rectifier 280-ESH1C-E3/5AT
DIODE GEN PURP 150V 1A DO214AC Product overview: ESH1C-E3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH1C-E3/5AT can be used for catalog matching and distributor lookup.

DIODE GEN PURP 150V 1A DO214AC Product overview: ESH1C-E3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH1C-E3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ESH1C-E3/5AT - 1037185-ESH1C-E3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ESH1C-E3/5AT
1037185-ESH1C-E3/5AT
Diodes, Rectifiers - Single - ESH1C-E3/5AT 1037185-ESH1C-E3/5AT
Manufacturer: Vishay Win Source Part Number: 1037185-ESH1C-E3/5AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 1μA @ 150V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1037185-ESH1C-E3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 1μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ESH1C-E3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ESH1C-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers ESH1C-E3/5AT
DIODE GEN PURP 150V 1A DO214AC

DIODE GEN PURP 150V 1A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
ESH1C-E3/5AT
Rectifiers ESH1C-E3/5AT
Rectifiers 150 Volt 1.0A 25ns Glass Passivated

Rectifiers 150 Volt 1.0A 25ns Glass Passivated

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number ESH1C-E3/5AT-ND 280-ESH1C-E3/5AT 1037185-ESH1C-E3/5AT ESH1C-E3/5AT ESH1C-E3/5AT
Product Name Single Diodes 150V 1A Diode and Rectifier Diodes, Rectifiers - Single - ESH1C-E3/5AT Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape & Reel (TR) SMA SMA
RoHS Compliant RoHS
Diode Type Standard
VF 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data