Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Rectifiers 100 Volt 1.0A 25ns Glass Passivated
DIODE GEN PURP 100V 1A DO214AC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | ESH1B-E3/5AT-ND | ESH1B-E3/5AT | ESH1B-E3/5AT |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |