Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057817-ES3GTR
Packaging: Tape & Reel
Mounting: SMD (SMT)
Peak Non-Repetitive Surge Current: 100 A
Forward Current: 3 A
Categories: OEM Parts(C-E)
Case / Package: SMC
Alternative Parts (Cross-Reference): ES3GTRES3G-TR;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 400 V
Peak Reverse Current: 10 µA
Reverse Recovery Time: 50 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057817-ES3GTR |
| Product Name | OEM Parts - OEM Parts (C - E) - ES3GTR |