Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - ES3F-E3/9AT ES3F-E3/9AT

Description
Manufacturer: Vishay Win Source Part Number: 871125-ES3F-E3/9AT Features: Diode Standard 300 V 3A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: ES3F Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ES3F-E3/9ATGIDKR, ES3F-E3/9AT-ND, ES3F-E3/9ATGITR, ES3F-E3/9ATGICT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 871125-ES3F-E3/9AT Features: Diode Standard 300 V 3A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: ES3F Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ES3F-E3/9ATGIDKR, ES3F-E3/9AT-ND, ES3F-E3/9ATGITR, ES3F-E3/9ATGICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ES3F-E3/9AT - 871125-ES3F-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES3F-E3/9AT
871125-ES3F-E3/9AT
Diodes, Rectifiers - Single - ES3F-E3/9AT 871125-ES3F-E3/9AT
Manufacturer: Vishay Win Source Part Number: 871125-ES3F-E3/9AT Features: Diode Standard 300 V 3A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: ES3F Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ES3F-E3/9ATGIDKR, ES3F-E3/9AT-ND, ES3F-E3/9ATGITR, ES3F-E3/9ATGICT

Manufacturer: Vishay
Win Source Part Number: 871125-ES3F-E3/9AT
Features: Diode Standard 300 V 3A Surface Mount DO-214AB (SMC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: ES3F
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ES3F-E3/9ATGIDKR, ES3F-E3/9AT-ND, ES3F-E3/9ATGITR, ES3F-E3/9ATGICT

Buy Now Datasheet
300V 3A Diode and Rectifier - 280-ES3F-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 3A Diode and Rectifier
280-ES3F-E3/9AT
300V 3A Diode and Rectifier 280-ES3F-E3/9AT
DIODE GEN PURP 300V 3A DO214AB Product overview: ES3F-E3/9AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3F-E3/9AT can be used for catalog matching and distributor lookup.

DIODE GEN PURP 300V 3A DO214AB Product overview: ES3F-E3/9AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3F-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - ES3F-E3/9ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES3F-E3/9ATGITR-ND
Single Diodes ES3F-E3/9ATGITR-ND
Diode Standard 300V 3A Surface Mount DO-214AB (SMC)

Diode Standard 300V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - ES3F-E3/9ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES3F-E3/9ATGICT-ND
Single Diodes ES3F-E3/9ATGICT-ND
Diode Standard 300V 3A Surface Mount DO-214AB (SMC)

Diode Standard 300V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - ES3F-E3/9ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES3F-E3/9ATGIDKR-ND
Single Diodes ES3F-E3/9ATGIDKR-ND
Diode Standard 300V 3A Surface Mount DO-214AB (SMC)

Diode Standard 300V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - ES3F-E3/9AT - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ES3F-E3/9AT
Single Diodes ES3F-E3/9AT
DIODE GEN PURP 300V 3A DO214AB

DIODE GEN PURP 300V 3A DO214AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES3F-E3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES3F-E3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers ES3F-E3/9AT
DIODE GEN PURP 300V 3A DO214AB

DIODE GEN PURP 300V 3A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
ES3F-E3/9AT
Rectifiers ES3F-E3/9AT
Rectifiers 300 Volt 3.0A 35ns Glass Passivated

Rectifiers 300 Volt 3.0A 35ns Glass Passivated

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 871125-ES3F-E3/9AT 280-ES3F-E3/9AT ES3F-E3/9ATGITR-ND ES3F-E3/9AT ES3F-E3/9AT ES3F-E3/9AT
Product Name Diodes, Rectifiers - Single - ES3F-E3/9AT 300V 3A Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Diode Standard 300 V 3A Surface Mount DO-214AB (SMC)
Package Tape & Reel (TR) DO-214AB, SMC DO-214AB
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: YA875C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 100 volts
View Details